RS Components, Ltd. V & Wedge Belts 6877856

Description
XPZ conti cogged wedge belt,912Lx10Wmm
Request a Quote
Description
XPZ conti cogged wedge belt,912Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 6877856 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
6877856
V & Wedge Belts 6877856
XPZ conti cogged wedge belt,912Lx10Wmm

XPZ conti cogged wedge belt,912Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 6877856
Product Name V & Wedge Belts
Belt Length 35.91 inch (912.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Section Other
Belt Length 12.20 inch (310.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1368367 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V Belts - 2075947 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 17.99 inch (457.00 mm)
Belt Rubber; Rubber
View Details