RS Components, Ltd. Cable Sleeves 6681251

Description
VSR10 Hgh Temp Glass Sleeving 12mm
Request a Quote
Description
VSR10 Hgh Temp Glass Sleeving 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681251
Cable Sleeves 6681251
VSR10 Hgh Temp Glass Sleeving 12mm

VSR10 Hgh Temp Glass Sleeving 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681251
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Heat Shrink Tubing - 137445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details