RS Components, Ltd. Drill Bits 6681015

Description
RS PRO M10100800 Drill Bit
Request a Quote
Description
RS PRO M10100800 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 6681015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
6681015
Drill Bits 6681015
RS PRO M10100800 Drill Bit

RS PRO M10100800 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 6681015
Product Name Drill Bits
Drill Type Masonry
Diameter 0.315 inch (8.0 mm)
OAL 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details