RS Components, Ltd. Castor Wheels 6679582

Description
Medium duty fixed castor,200mm 300kg
Request a Quote
Description
Medium duty fixed castor,200mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679582
Castor Wheels 6679582
Medium duty fixed castor,200mm 300kg

Medium duty fixed castor,200mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679582
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 283593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2270223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details