RS Components, Ltd. Castor Wheels 6679567

Description
High load SW castor w/BH&BR,100mm 120kg
Request a Quote
Description
High load SW castor w/BH&BR,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679567
Castor Wheels 6679567
High load SW castor w/BH&BR,100mm 120kg

High load SW castor w/BH&BR,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679567
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2304839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 2535974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details