RS Components, Ltd. Castor Wheels 6679548

Description
Rubber tyre SWcastor w/TP&BR,125mm 110kg
Request a Quote
Description
Rubber tyre SWcastor w/TP&BR,125mm 110kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679548
Castor Wheels 6679548
Rubber tyre SWcastor w/TP&BR,125mm 110kg

Rubber tyre SWcastor w/TP&BR,125mm 110kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679548
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2430371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1965150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details