RS Components, Ltd. Castor Wheels 6679497

Description
Blk rubber tyre SWcastor w/TP160mm 135kg
Request a Quote
Description
Blk rubber tyre SWcastor w/TP160mm 135kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679497
Castor Wheels 6679497
Blk rubber tyre SWcastor w/TP160mm 135kg

Blk rubber tyre SWcastor w/TP160mm 135kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679497
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2479947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details