RS Components, Ltd. Castor Wheels 6679488

Description
Blk tyre plain bore FXcastor,200mm 205kg
Request a Quote
Description
Blk tyre plain bore FXcastor,200mm 205kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679488
Castor Wheels 6679488
Blk tyre plain bore FXcastor,200mm 205kg

Blk tyre plain bore FXcastor,200mm 205kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679488
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 2270346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details