RS Components, Ltd. Hose Pipe & Flexible Tubes 6678457

Description
Silicone tubing,6.4mm bore 3m L
Request a Quote
Description
Silicone tubing,6.4mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678457
Hose Pipe & Flexible Tubes 6678457
Silicone tubing,6.4mm bore 3m L

Silicone tubing,6.4mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678457
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467758 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.598 inch (15.2 mm)
Temperature Range 212 F (100 C)
View Details
Hydraulic Hose Assemblies - 1102230 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467727 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details
Air Hoses - 1228453 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
View Details