RS Components, Ltd.
Air Hoses
1228470
Description
Festo PUN-H-8X1,25-SI
Request a Quote
Email Supplier
Description
Festo PUN-H-8X1,25-SI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1228470 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.969 inch (50 mm)
O.D.
2.402 inch (61 mm)
Working Pressure
51 psi (35.73 m H2O)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
2.362 inch (60 mm)
O.D.
2.835 inch (72 mm)
View Details
I.D.
1.969 inch (50 mm)
O.D.
2.520 inch (64 mm)
Working Pressure
174 psi (122 m H2O)
View Details