RS Components, Ltd. Hose Pipe & Flexible Tubes 6678448

Description
Silicone tubing,4.8mm bore 3m L
Request a Quote
Description
Silicone tubing,4.8mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678448
Hose Pipe & Flexible Tubes 6678448
Silicone tubing,4.8mm bore 3m L

Silicone tubing,4.8mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678448
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1216287 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357847 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.315 inch (58.8 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose Assemblies - 1369496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 0.984 inch (25 mm)
View Details
Hose Assemblies - 1369443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
View Details