Contitech 9110201029200 Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1258976 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 3.937 inch (100 mm) |
| O.D. | 4.409 inch (112 mm) |
| Working Pressure | 58 psi (40.83 m H2O) |
| Material | Vinyl (PVC); Pvc |