RS Components, Ltd. Hose Pipe & Flexible Tubes 6678435

Description
Santoprene tubing,8mm bore 3m L
Request a Quote
Description
Santoprene tubing,8mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678435
Hose Pipe & Flexible Tubes 6678435
Santoprene tubing,8mm bore 3m L

Santoprene tubing,8mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678435
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.441 inch (11.2 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357787 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details
Hydraulic Hose Assemblies - 1102211 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hydraulic Hose Assemblies - 1101991 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Assemblies - 1369439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.787 inch (45.4 mm)
View Details