RS Components, Ltd. Hose Pipe & Flexible Tubes 6678422

Description
Santoprene tubing,4.8mm bore 3m L
Request a Quote
Description
Santoprene tubing,4.8mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678422
Hose Pipe & Flexible Tubes 6678422
Santoprene tubing,4.8mm bore 3m L

Santoprene tubing,4.8mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678422
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.850 inch (47 mm)
View Details
Hydraulic Hose Assemblies - 1102246 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Air Hoses - 1228453 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.260 inch (32 mm)
View Details