RS Components, Ltd.
Air Hoses
1367105
Description
Festo PUN-H-10X1,5-TBL
Request a Quote
Email Supplier
Description
Festo PUN-H-10X1,5-TBL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1367105 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.374 inch (9.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
203 psi (143 m H2O)
View Details
Product Form
Assembly
I.D.
0.248 inch (6.3 mm)
O.D.
0.413 inch (10.5 mm)
View Details
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.256 inch (6.5 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
435 psi (306 m H2O)
View Details