RS Components, Ltd. Castor Wheels 6667606

Description
Pneumatic tyred fixed 260mm, 200kg
Request a Quote
Description
Pneumatic tyred fixed 260mm, 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6667606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6667606
Castor Wheels 6667606
Pneumatic tyred fixed 260mm, 200kg

Pneumatic tyred fixed 260mm, 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667606
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.46 inch (37 mm)
View Details
Castor Wheels - 2391410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details