RS Components, Ltd. Castor Wheels 6667567

Description
Fooma Dia. 100mm, 75kg Swivel
Request a Quote
Description
Fooma Dia. 100mm, 75kg Swivel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6667567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6667567
Castor Wheels 6667567
Fooma Dia. 100mm, 75kg Swivel

Fooma Dia. 100mm, 75kg Swivel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667567
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2478310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 2500425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.44 inch (62 mm)
Overall Height 4.06 inch (103 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details