RS Components, Ltd. Castor Wheels 6667561

Description
Fooma Dia. 100mm, 75kg Swivel/Brake
Request a Quote
Description
Fooma Dia. 100mm, 75kg Swivel/Brake
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6667561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6667561
Castor Wheels 6667561
Fooma Dia. 100mm, 75kg Swivel/Brake

Fooma Dia. 100mm, 75kg Swivel/Brake

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667561
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 3064287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details