RS Components, Ltd. PCB Drill Bits 6665656

Description
Carbide PCB drill bit 1/8" shank 0.60mm
Request a Quote
Description
Carbide PCB drill bit 1/8" shank 0.60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 6665656 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
6665656
PCB Drill Bits 6665656
Carbide PCB drill bit 1/8" shank 0.60mm

Carbide PCB drill bit 1/8" shank 0.60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 6665656
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bits - 215057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details