RS Components, Ltd. PCB Supports 6633338

Description
Mini dual locking support post, 3mm H
Request a Quote
Description
Mini dual locking support post, 3mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633338 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633338
PCB Supports 6633338
Mini dual locking support post, 3mm H

Mini dual locking support post, 3mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633338
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
PCB Spacers - 2652186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 1057984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacers - 134997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details