RS Components, Ltd. PCB Supports 6633334

Description
Mini dual locking support post, 2mm H
Request a Quote
Description
Mini dual locking support post, 2mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633334 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633334
PCB Supports 6633334
Mini dual locking support post, 2mm H

Mini dual locking support post, 2mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633334
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 109470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
PCB Supports - 2023336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standoffs - 1613592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
PCB Spacers - 1026312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details