RS Components, Ltd.
Wall Boxes
6565856
Description
Enclosure BCD 160 F
Request a Quote
Email Supplier
Description
Enclosure BCD 160 F
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
6565856 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.83 inch (199 mm)
|
|
Depth
|
2.13 inch (54 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Junction Box
Width
5.04 inch (128 mm)
Depth
4.55 inch (116 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
4.55 inch (116 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.32 inch (186 mm)
View Details