RS Components, Ltd.
Hose Pipe & Flexible Tubes
651927
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651927
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651927 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.331 inch (8.4 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
I.D.
2.362 inch (60 mm)
O.D.
2.835 inch (72 mm)
Working Pressure
36 psi (25.52 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.500 inch (12.7 mm)
O.D.
0.846 inch (21.5 mm)
Temperature Range
284 F (140 C)
View Details