RS Components, Ltd. Air Hoses 1228464

Description
Festo PUN-H-14X2-BL Compressed Air Pipe
Request a Quote
Description
Festo PUN-H-14X2-BL Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 1228464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
1228464
Air Hoses 1228464
Festo PUN-H-14X2-BL Compressed Air Pipe

Festo PUN-H-14X2-BL Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1228464
Product Name Air Hoses
I.D. 0.386 inch (9.8 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 145 psi (102 m H2O)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 4150610 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.335 inch (8.5 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 181 psi (128 m H2O)
View Details
Air Hoses - 271550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Working Pressure 290 psi (204 m H2O)
Temperature Range 5 F (-15 C)
Material Polyvinyl Chloride
View Details
Air Compressor Hoses - 1828742 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
Application Pneumatic
Length 5m
View Details
Hydraulic Hose Assemblies - 1102206 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details