RS Components, Ltd.
Hose Pipe & Flexible Tubes
651502
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651502
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651502 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
I.D.
0.748 inch (19 mm)
O.D.
1.024 inch (26 mm)
Working Pressure
109 psi (76.56 m H2O)
View Details
I.D.
0.248 inch (6.3 mm)
O.D.
0.531 inch (13.5 mm)
Temperature Range
212 F (100 C)
View Details
I.D.
1.969 inch (50 mm)
O.D.
2.362 inch (60 mm)
Working Pressure
44 psi (30.62 m H2O)
View Details