RS Components, Ltd.
Hose Pipe & Flexible Tubes
651199
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651199
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651199 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
392 psi (276 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.850 inch (47 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
I.D.
1.260 inch (32 mm)
O.D.
1.543 inch (39.2 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details