RS Components, Ltd.
General Purpose Enclosures
6389270
Description
Bopla 03254000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03254000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
6389270 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.81 inch (300 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details