RS Components, Ltd. Castor Wheels 631176

Description
zinc bolt hole furniture grey
Request a Quote
Description
zinc bolt hole furniture grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631176
Castor Wheels 631176
zinc bolt hole furniture grey

zinc bolt hole furniture grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631176
Product Name Castor Wheels
Maximum Load 121 lbs (55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2536393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details