RS Components, Ltd. HDMI Cables 630239

Description
StarTech.com HDMI2-CABLE-GRIP-3F
Request a Quote
Description
StarTech.com HDMI2-CABLE-GRIP-3F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 630239 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
630239
HDMI Cables 630239
StarTech.com HDMI2-CABLE-GRIP-3F

StarTech.com HDMI2-CABLE-GRIP-3F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 630239
Product Name HDMI Cables
Cable Length 3.06 ft (9.33 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 102573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2646581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details