RS Components, Ltd. HDMI Cables 2646581

Description
RS PRO 77HD419-15-LSZH HDMI Cable
Request a Quote
Description
RS PRO 77HD419-15-LSZH HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2646581 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2646581
HDMI Cables 2646581
RS PRO 77HD419-15-LSZH HDMI Cable

RS PRO 77HD419-15-LSZH HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2646581
Product Name HDMI Cables
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 2668452 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
AV Adapters - 2369122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
HDMI Cables - 2299952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details