RS Components, Ltd. HDMI Cables 630234

Description
StarTech.com HDMI2-CABLE-4K60-10M
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 630234 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
630234
HDMI Cables 630234
StarTech.com HDMI2-CABLE-4K60-10M

StarTech.com HDMI2-CABLE-4K60-10M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 630234
Product Name HDMI Cables
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2299978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Video Converters - 2133177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6562 ft (2 dm)
View Details
HDMI Cables - 1828513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2668482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details