Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
RS COMPONENTS, LTD.
630032 -- TRANSIT CASES
RS Components, Ltd.
Transit Cases
630032
Description
Peli™ Protector Case IP67
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Peli™ Protector Case IP67
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
630032
Transit Cases
630032
Peli™ Protector Case IP67
Peli™ Protector Case IP67
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Containers
Product Number
630032
Product Name
Transit Cases
Material
Plastic; Polycarbonate
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Transit Cases
2874560
Specs
Material
Plastic; Polypropylene (PP); Polypropylene
Height
16.85 inch (428 mm)
Width
21.93 inch (557 mm)
View Details
RS Components, Ltd.
Transit Cases
2874568
Specs
Material
Plastic; Polypropylene (PP); Polypropylene
Height
19.88 inch (505 mm)
Width
25.12 inch (638 mm)
View Details
RS Components, Ltd.
Instrument Cases
1951545
Specs
Material
Aluminum; Anodised Aluminium
Height
1.77 inch (45 mm)
Length
3.15 inch (80 mm)
View Details
RS Components, Ltd.
Anti Static Packaging
1252358
Specs
Length
5984 inch (152000 mm)
Width
2.99 inch (76 mm)
View Details