RS Components, Ltd. Transit Cases 2878309

Description
Nanuk 909S-010OL-0A0 Transit Case
Request a Quote
Description
Nanuk 909S-010OL-0A0 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2878309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2878309
Transit Cases 2878309
Nanuk 909S-010OL-0A0 Transit Case

Nanuk 909S-010OL-0A0 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2878309
Product Name Transit Cases
Material Plastic; Resin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2554795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.5 inch (343 mm)
Width 11.02 inch (280 mm)
View Details
Instrument Cases - 315961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.36 inch (60 mm)
Length 7.48 inch (190 mm)
View Details
Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details