RS Components, Ltd. Transit Cases 630022

Description
Peli™ Air Case IP67
Request a Quote
Description
Peli™ Air Case IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 630022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
630022
Transit Cases 630022
Peli™ Air Case IP67

Peli™ Air Case IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 630022
Product Name Transit Cases
Material Plastic; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1111043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 4.69 inch (119 mm)
Width 11.81 inch (300 mm)
View Details
Instrument Cases - 232119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.77 inch (45 mm)
Length 12.99 inch (330 mm)
View Details
Transit Cases - 2878203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polycarbonate
Height 2.17 inch (55 mm)
Width 4.65 inch (118 mm)
View Details
Instrument Cases - 1981388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 7.48 inch (190 mm)
Length 2.76 inch (70 mm)
View Details