RS Components, Ltd. Castor Wheels 6219531

Description
160mm elastic r/tyred fixed
Request a Quote
Description
160mm elastic r/tyred fixed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6219531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6219531
Castor Wheels 6219531
160mm elastic r/tyred fixed

160mm elastic r/tyred fixed

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6219531
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 728 lbs (330 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2536028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details