RS Components, Ltd. 6203918

Description
Twilight switch with sensor included. For controlling street lighting, external staircases, window displays, door entries and many more. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Screw connection terminals. Continuous brightness adjustment via lux setting. Green LED indicates channel status. Red LED indicates non-timed switching status. Time delay of approx. 20 seconds for switching on and approx. 80 seconds for switching off to avoid abnormal switching due to lightning, vehicle headlights and more Lighting Switch Type = Light Sensitive Supply Voltage = 220 - 240 V ac Number of Channels = 1 Setting Time = 20s Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP54 Brightness Range = 2 - 100lux Switch Configuration = SPST
Request a Quote
Description
Twilight switch with sensor included. For controlling street lighting, external staircases, window displays, door entries and many more. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Screw connection terminals. Continuous brightness adjustment via lux setting. Green LED indicates channel status. Red LED indicates non-timed switching status. Time delay of approx. 20 seconds for switching on and approx. 80 seconds for switching off to avoid abnormal switching due to lightning, vehicle headlights and more Lighting Switch Type = Light Sensitive Supply Voltage = 220 - 240 V ac Number of Channels = 1 Setting Time = 20s Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP54 Brightness Range = 2 - 100lux Switch Configuration = SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6203918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twilight switch with sensor included. For controlling street lighting, external staircases, window displays, door entries and many more. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Screw connection terminals. Continuous brightness adjustment via lux setting. Green LED indicates channel status. Red LED indicates non-timed switching status. Time delay of approx. 20 seconds for switching on and approx. 80 seconds for switching off to avoid abnormal switching due to lightning, vehicle headlights and more Lighting Switch Type = Light Sensitive Supply Voltage = 220 - 240 V ac Number of Channels = 1 Setting Time = 20s Contact Configuration = SPNO Terminal Type = Screw IP Rating = IP54 Brightness Range = 2 - 100lux Switch Configuration = SPST

Twilight switch with sensor included. For controlling street lighting, external staircases, window displays, door entries and many more. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Screw connection terminals. Continuous brightness adjustment via lux setting. Green LED indicates channel status. Red LED indicates non-timed switching status. Time delay of approx. 20 seconds for switching on and approx. 80 seconds for switching off to avoid abnormal switching due to lightning, vehicle headlights and more
Lighting Switch Type = Light Sensitive
Supply Voltage = 220 - 240 V ac
Number of Channels = 1
Setting Time = 20s
Contact Configuration = SPNO
Terminal Type = Screw
IP Rating = IP54
Brightness Range = 2 - 100lux
Switch Configuration = SPST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 6203918
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 1438899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details
 - 4334111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 7009290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Handset
View Details
 - 1235944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details