RS Components, Ltd. 4334111

Description
Monobloc switch for assembly on exterior wall or pole. Cell incorporated inside the device. Double load break (phase and neutral). Supplied with assembly accessories Lighting Switch Type = Light Sensitive Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = DPNO Depth = 40mm Height = 110.6mm IP Rating = IP54 Brightness Range = 1 - 50lux Switch Configuration = DPST
Request a Quote
Description
Monobloc switch for assembly on exterior wall or pole. Cell incorporated inside the device. Double load break (phase and neutral). Supplied with assembly accessories Lighting Switch Type = Light Sensitive Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = DPNO Depth = 40mm Height = 110.6mm IP Rating = IP54 Brightness Range = 1 - 50lux Switch Configuration = DPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monobloc switch for assembly on exterior wall or pole. Cell incorporated inside the device. Double load break (phase and neutral). Supplied with assembly accessories Lighting Switch Type = Light Sensitive Supply Voltage = 230 V ac Number of Channels = 1 Contact Configuration = DPNO Depth = 40mm Height = 110.6mm IP Rating = IP54 Brightness Range = 1 - 50lux Switch Configuration = DPST

Monobloc switch for assembly on exterior wall or pole. Cell incorporated inside the device. Double load break (phase and neutral). Supplied with assembly accessories
Lighting Switch Type = Light Sensitive
Supply Voltage = 230 V ac
Number of Channels = 1
Contact Configuration = DPNO
Depth = 40mm
Height = 110.6mm
IP Rating = IP54
Brightness Range = 1 - 50lux
Switch Configuration = DPST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 4334111
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 7869017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 36V dc, 12V dc
Number of lamps 4
View Details
 - 4721509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
View Details
 - 7587605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 4
View Details
 - 4334127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details