RS Components, Ltd. Castor Wheels 6188140

Description
125MM HEAVY PLATE FIX SW
Request a Quote
Description
125MM HEAVY PLATE FIX SW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6188140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6188140
Castor Wheels 6188140
125MM HEAVY PLATE FIX SW

125MM HEAVY PLATE FIX SW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6188140
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2479947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 149204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 1830088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details