RS Components, Ltd.
Castor Wheels
6188128
Description
100MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Description
100MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6188128 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
176 lbs (80 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
397 lbs (180 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Wheel Diameter
1.65 inch (42 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details