RS Components, Ltd.
Castor Wheels
6188083
Description
100MM HEAVY HOLE FIX SW.
Request a Quote
Email Supplier
Description
100MM HEAVY HOLE FIX SW.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6188083 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Pur
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
507 lbs (230 kg)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
1.97 inch (50 mm)
Overall Height
2.83 inch (72 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details