RS Components, Ltd. Castor Wheels 6188061

Description
RUBBER THREAD CASTOR M12 , 125MM
Request a Quote
Description
RUBBER THREAD CASTOR M12 , 125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6188061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6188061
Castor Wheels 6188061
RUBBER THREAD CASTOR M12 , 125MM

RUBBER THREAD CASTOR M12 , 125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6188061
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 211531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
View Details