RS Components, Ltd. Castor Wheels 6188027

Description
RUBBER THREAD CASTOR M12, 80MM
Request a Quote
Description
RUBBER THREAD CASTOR M12, 80MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6188027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6188027
Castor Wheels 6188027
RUBBER THREAD CASTOR M12, 80MM

RUBBER THREAD CASTOR M12, 80MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6188027
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2430353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details