RS Components, Ltd. P-Clips 616281

Description
JCS PNSH22BG P-Clip
Request a Quote
Description
JCS PNSH22BG P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 616281 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
616281
P-Clips 616281
JCS PNSH22BG P-Clip

JCS PNSH22BG P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 616281
Product Name P-Clips
Diameter 0.787 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
P-Clips - 2538561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 1720843 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.375 inch (9.53 mm)
Material Steel; Rubber, Steel
View Details
P-Clips - 2682699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details