RS Components, Ltd. Castor Wheels 6114486

Description
Castor w/ratchet,50mm 250kg plate
Request a Quote
Description
Castor w/ratchet,50mm 250kg plate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114486
Castor Wheels 6114486
Castor w/ratchet,50mm 250kg plate

Castor w/ratchet,50mm 250kg plate

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114486
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 551 lbs (250 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2500425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.44 inch (62 mm)
Overall Height 4.06 inch (103 mm)
View Details
Castor Wheels - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2823650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details