RS Components, Ltd. Castor Wheels 608028

Description
Stainless Steel Swivel Top Plate castor
Request a Quote
Description
Stainless Steel Swivel Top Plate castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608028
Castor Wheels 608028
Stainless Steel Swivel Top Plate castor

Stainless Steel Swivel Top Plate castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608028
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 1830089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details