RS Components, Ltd. Castor Wheels 608015

Description
Swivel stem castor grey rubber 125mm 70k
Request a Quote
Description
Swivel stem castor grey rubber 125mm 70k
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608015
Castor Wheels 608015
Swivel stem castor grey rubber 125mm 70k

Swivel stem castor grey rubber 125mm 70k

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608015
Product Name Castor Wheels
Maximum Load 154 lbs (70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details