RS Components, Ltd. Castor Wheels 608009

Description
Braked swivel stem castor grey rubber 63
Request a Quote
Description
Braked swivel stem castor grey rubber 63
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608009
Castor Wheels 608009
Braked swivel stem castor grey rubber 63

Braked swivel stem castor grey rubber 63

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608009
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2430387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details