RS Components, Ltd. Pliers 606320

Description
BULLET/SNAP CONNECTOR INSERT TOOL 150 MM
Request a Quote
Description
BULLET/SNAP CONNECTOR INSERT TOOL 150 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 606320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
606320
Pliers 606320
BULLET/SNAP CONNECTOR INSERT TOOL 150 MM

BULLET/SNAP CONNECTOR INSERT TOOL 150 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 606320
Product Name Pliers
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.2756 to 1.97 inch (7 to 50 mm)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details