RS Components, Ltd. Pliers 606319

Description
RS PRO 3040-125 Locking Plier
Request a Quote
Description
RS PRO 3040-125 Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 606319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
606319
Pliers 606319
RS PRO 3040-125 Locking Plier

RS PRO 3040-125 Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 606319
Product Name Pliers
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details