RS Components, Ltd. Pliers 606318

Description
SNIPE NOSE PARALLEL PLIER 125 MM
Request a Quote
Description
SNIPE NOSE PARALLEL PLIER 125 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 606318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
606318
Pliers 606318
SNIPE NOSE PARALLEL PLIER 125 MM

SNIPE NOSE PARALLEL PLIER 125 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 606318
Product Name Pliers
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details